Fixed Positive LDO Regulator, 2 Output, 1.8V1, 2.7V2, BICMOS, PBGA6
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-DSBGA (1x1.5)
IC REG LINEAR 1.8V/2.7V 6DSBGA
IC REG LINEAR 1.8V/2.7V 6DSBGA
IC REG LINEAR 1.8V/2.7V 6DSBGA
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71818-27YZCR | 296-22985-2-ND | TPS71818-27YZCR | TPS71818-27YZCR | TPS71818-27YZCR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; BGA6 | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Special Features | Input Overcurrent Protection | Enable |