Texas Instruments TPS73033 Single Output LDO, 200mA, Fixed(3.3V), High PSRR, Low Noise TPS73033DBVT

Description
Single Output LDO, 200mA, Fixed(3.3V), High PSRR, Low Noise 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(3.3V), High PSRR, Low Noise 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73033 Single Output LDO, 200mA, Fixed(3.3V), High PSRR, Low Noise - TPS73033DBVT - Texas Instruments
Dallas, TX, United States
TPS73033 Single Output LDO, 200mA, Fixed(3.3V), High PSRR, Low Noise
TPS73033DBVT
TPS73033 Single Output LDO, 200mA, Fixed(3.3V), High PSRR, Low Noise TPS73033DBVT
Single Output LDO, 200mA, Fixed(3.3V), High PSRR, Low Noise 5-SOT-23 -40 to 85

Single Output LDO, 200mA, Fixed(3.3V), High PSRR, Low Noise 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73033DBVT - 034639-TPS73033DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73033DBVT
034639-TPS73033DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS73033DBVT 034639-TPS73033DBVT
Manufacturer: Texas Instruments Win Source Part Number: 034639-TPS73033DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.21V @ 200mA Operating Supply Current: 250μA PSRR: 68dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034639-TPS73033DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.21V @ 200mA
Operating Supply Current: 250μA
PSRR: 68dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 200mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS73033DBVT
3.3V 200mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS73033DBVT
3.3V 200mA LDO, 5.5V In, SOT-23, 120mV Dropout Product overview: TPS73033DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73033DBVT can be used for catalog matching and distributor lookup.

3.3V 200mA LDO, 5.5V In, SOT-23, 120mV Dropout Product overview: TPS73033DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73033DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 6201401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6201401
Voltage Regulators 6201401
200mA,3.3V,LDO Voltage Reg.,TPS73033DBV

200mA,3.3V,LDO Voltage Reg.,TPS73033DBV

Supplier's Site
Voltage Regulators - 6201401P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6201401P
Voltage Regulators 6201401P
200mA,3.3V,LDO Voltage Reg.,TPS73033DBV

200mA,3.3V,LDO Voltage Reg.,TPS73033DBV

Supplier's Site
Voltage Regulators - 1025591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1025591
Voltage Regulators 1025591
200mA,3.3V,LDO Voltage Reg.,TPS73033DBV

200mA,3.3V,LDO Voltage Reg.,TPS73033DBV

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27057-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27057-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27057-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27057-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27057-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27057-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27057-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27057-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27057-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73033DBVT
LDO Voltage Regulators TPS73033DBVT
LDO Voltage Regulators High PSRR RF 200-mA

LDO Voltage Regulators High PSRR RF 200-mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73033DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73033DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73033DBVT
IC REG LINEAR 3.3V 200MA SOT23-5

IC REG LINEAR 3.3V 200MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS73033DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73033DBVT
PMIC - Voltage Regulators - Linear TPS73033DBVT
IC REG LINEAR 3.3V 200MA SOT23-5

IC REG LINEAR 3.3V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73033DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73033DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73033DBVT
IC REG LINEAR 3.3V 200MA SOT23-5

IC REG LINEAR 3.3V 200MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS73033DBVT 034639-TPS73033DBVT 776-TPS73033DBVT 6201401 6201401P 296-27057-1-ND TPS73033DBVT TPS73033DBVT TPS73033DBVT TPS73033DBVT
Product Name TPS73033 Single Output LDO, 200mA, Fixed(3.3V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS73033DBVT 3.3V 200mA 5.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23 SOT23; Other; Sot-23 SOT23; Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24295RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25898CYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24292IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details