Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5
Neg LDO Regulator, -2.5V, 200mA, SOT-23-5 Product overview: TPS72325DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -2.5V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -2.5V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72325DBVRG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273167-TPS72325DBVR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: TPS72325
Output Voltage: -2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 225μA ~ 325μA
PSRR: 65dB ~ 48dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: -10V
Voltage Dropout (Maximum): 0.5V @ 200mA
Alternative Parts (Cross-Reference): MAX1735EUK30; MAX1735EUK30-T; MAX1735EUK30+T;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Signal Processing
LDO Voltage Regulators 200mA Low Noise High-PSRR
IC REG LIN -2.5V 200MA SOT23-5
IC REG LIN -2.5V 200MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS72325DBVRG4 | TPS72325DBVRG4-ND | 776-TPS72325DBVRG4 | 1273167-TPS72325DBVRG4 | TPS72325DBVRG4 | TPS72325DBVRG4 | TPS72325DBVRG4 |
| Product Name | TPS72325 Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -2.5V 200mA SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS72325DBVRG4 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | -2.5 volts | -2.5 volts | -2.5 volts | 2.5 volts | -2.5 volts |