250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 798166-TPS72719YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS72719
Output Voltage: 1.9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA ~ 130μA
PSRR: 85dB ~ 45dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 4-DSBGA (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.2V @ 200mA
Alternative Parts (Cross-Reference): MAX6469UT19BD2-T; MAX6469UT19AD3; MAX6469UT19AD1+T; MAX6469UT19BD3-T;
Introduction Date: June 14, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)
250-mA, ultra-low-IQ, low-dropout voltage regulator with enable 4-DSBGA -40 to 125 Product overview: TPS72719YFFT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72719YFFT can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.9V 250MA 4DSBGA
LDO Voltage Regulators 250mA,Ultra-Lo IQ Fast Trans Resp,RF
IC REG LINEAR 1.9V 250MA 4DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72719YFFT | 798166-TPS72719YFFT | 296-TPS72719YFFTDKR-ND | 776-TPS72719YFFT | TPS72719YFFT | TPS72719YFFT | TPS72719YFFT |
| Product Name | TPS72719 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS72719YFFT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; DSBGA,WSON | Other; 4-UFBGA, DSBGA | Other; 4-UFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |