DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
120
130
140
150
160
170
179
180
181
182
183
184
185
186
187
188
189
190
191
200
210
220
230
240
245
| Product Name | Notes |
|---|---|
| 1-A, LOW-DROPOUT VOLTAGE REGULAT | |
| 100-MA, HIGH-PSRR, LOW-DROPOUT V | |
| 200MA LOW-DROPOUT VOLTAGE REGULA | |
| 250-MA, LOW-DROPOUT VOLTAGE REGU | |
| 500-MA, LOW-DROPOUT VOLTAGE REGU | |
| AUTOMOTIVE 1-A, LOW-DROPOUT VOLT | |
| AUTOMOTIVE 200-MA, LOW-DROPOUT V | |
| AUTOMOTIVE, 1-A HIGH-ACCURACY AD | |
| IC REG LIN POS ADJ 300MA SOT23-5 | |
| IC REG LINEAR 0.75V 1A 8-SON | |
| IC REG LINEAR 0.75V 300MA 8-SON | |
| IC REG LINEAR 0.85V 300MA 8-SON | |
| IC REG LINEAR 0.8V 300MA 8-SON | |
| IC REG LINEAR 3.3V 200MA SOT23-5 | |
| IC REG LINEAR 3.3V 300MA SOT23-5 | |
| IC REG LINEAR 3V 200MA SOT23-5 | |
| IC REG LINEAR 5V 300MA SOT23-5 | |
| IC REG LINEAR POS ADJ 1A TO252-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 5-DSBGA (1x1.37) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-THIN | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-HVSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA NanoStar™ | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HVSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-HVSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5 |
| << Prev | Next >> |