Texas Instruments TPS7250 Single Output LDO, 250mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output TPS7250QPW

Description
Single Output LDO, 250mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output 8-TSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output 8-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7250 Single Output LDO, 250mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output - TPS7250QPW - Texas Instruments
Dallas, TX, United States
TPS7250 Single Output LDO, 250mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output
TPS7250QPW
TPS7250 Single Output LDO, 250mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output TPS7250QPW
Single Output LDO, 250mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output 8-TSSOP -40 to 125

Single Output LDO, 250mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output 8-TSSOP -40 to 125

Buy Now Datasheet
 - TPS7250QPW - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 4.85V, 0.285V Dropout, PDSO8

Fixed Positive LDO Regulator, 4.85V, 0.285V Dropout, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
5V 250mA 180uA TSSOP LDO Voltage Regulator IC
776-TPS7250QPW
5V 250mA 180uA TSSOP LDO Voltage Regulator IC 776-TPS7250QPW
5V 250mA LDO Voltage Regulator, 180uA IQ, 10V In, TSSOP Product overview: TPS7250QPW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 180uA, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 180uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7250QPW can be used for catalog matching and distributor lookup.

5V 250mA LDO Voltage Regulator, 180uA IQ, 10V In, TSSOP Product overview: TPS7250QPW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 180uA, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 180uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7250QPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317130-TPS7250QPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317130-TPS7250QPW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317130-TPS7250QPW
Manufacturer: Texas Instruments Win Source Part Number: 1317130-TPS7250QPW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 150 Mounting: Surface Mount Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 325 µA Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) PSRR: 60dB ~ 50dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 225 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISTPS7250QPW,TPS 7250QPWG4-ND,TPS7250 QPWG4,2156-TPS7250QP W-TI Base Product Number: TPS725 Product Status: Obsolete RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 1.1V @ 250mA

Manufacturer: Texas Instruments
Win Source Part Number: 1317130-TPS7250QPW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 150
Mounting: Surface Mount
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 325 µA
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
PSRR: 60dB ~ 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 225 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISTPS7250QPW,TPS7250QPWG4-ND,TPS7250QPWG4,2156-TPS7250QPW-TI
Base Product Number: TPS725
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.1V @ 250mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7250QPW-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7250QPW-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7250QPW-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-TSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7250QPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7250QPW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7250QPW
IC REG LINEAR 5V 250MA 8TSSOP

IC REG LINEAR 5V 250MA 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7250QPW TPS7250QPW 776-TPS7250QPW 1317130-TPS7250QPW TPS7250QPW-ND TPS7250QPW
Product Name TPS7250 Single Output LDO, 250mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output 5V 250mA 180uA TSSOP LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; PDIP,SOIC,TSSOP SSOP; Other; SSOP8 Other; TSSOP SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) Other; "8-TSSOP (0.173"", 4.40mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data