250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
TPS727 250-mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)
1.1V LDO Regulator, 250mA, 9uA IQ, 162.5mV Dropout, 5.5V In, SMT Product overview: TPS72711YFFT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.1V, 250mA, 9uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 250mA, 9uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72711YFFT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 937339-TPS72711YFFT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 4-DSBGA (1x1)
Package: 4-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS72711
Categories: Integrated Circuits (ICs)
Case / Package: 4-DSBGA (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-27571-1, 296-27571-2, 296-TPS72711YFFTCT, 296-27571-6, 296-27571-6-ND, 296-TPS72711YFFTTR, 296-27571-2-ND, 296-27571-1-ND, 296-TPS72711YFFTDKR
LDO Voltage Regulators 250mA,Ultra-Low IQ Fast Trans Resp
IC REG LINEAR 1.1V 250MA 4DSBGA
IC REG LINEAR 1.1V 250MA 4DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72711YFFT | TPS72711YFFT | 296-TPS72711YFFTTR-ND | 776-TPS72711YFFT | 937339-TPS72711YFFT | TPS72711YFFT | TPS72711YFFT | TPS72711YFFT |
| Product Name | TPS72711 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.1V 250mA 9uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS72711YFFT | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; DSBGA | Other; DSBGA4 | Other; 4-UFBGA, DSBGA | Other; 4-DSBGA (1x1) | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |