Single Output LDO, 500mA, Adj.(1.2 to 9.75V), Integrated SVS, Low Quiescent Current 20-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273223-TPS7301QPW
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 68dB (100Hz)
Maximum Output Voltage: 9.75V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Maximum Supply Current: 550μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: TPS7301
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.21V at 200mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 20-TSSOP
500mA LDO, 10V In, 9.7V Out, 3% Acc, TSSOP Product overview: TPS7301QPW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 10V, 9.7V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 10V, 9.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7301QPW can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 1.2V Min, 9.75V Max, 0.085V Dropout, PMOS, PDSO20
LDO Voltage Regulators Lowest Dropout PMOS
IC REG LIN POS ADJ 500MA 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7301QPW | 1273223-TPS7301QPW | 296-8061-5-ND | 776-TPS7301QPW | TPS7301QPW | TPS7301QPW | TPS7301QPW |
| Product Name | TPS7301 Single Output LDO, 500mA, Adj.(1.2 to 9.75V), Integrated SVS, Low Quiescent Current | Electronic Wholesale - TPS7301QPW | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500mA 10V 9.7V TSSOP LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; PDIP,SOIC,TSSOP | SSOP; Other; 20-TSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP; Other; TSSOP20 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Reverse Voltage Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 1.2 to 9.7 volts | 9.75 volts | 1.2 to 9.75 volts | 9.75 volts | 1.2 volts |