Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125
Fixed Positive LDO Regulator, 3.3V, 0.61V Dropout, PMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 127900-TPS7233QDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.36V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.1V @ 250mA
Operating Supply Current: 225μA to 325μA
PSRR: 60dB to 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
3.3V LDO 250mA 10V Input SOIC Voltage Regulator Product overview: TPS7233QDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7233QDR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 250MA 8SOIC
IC REG LINEAR 3.3V 250MA 8SOIC
IC REG LINEAR 3.3V 250MA 8SOIC
LDO Voltage Regulators LDO PMOS Voltage
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7233QDR | TPS7233QDR | 296-50151-2-ND | 127900-TPS7233QDR | 776-TPS7233QDR | TPS7233QDR | TPS7233QDR | TPS7233QDR | TPS7233QDR |
| Product Name | TPS7233 Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7233QDR | 3.3V 250mA 10V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; PDIP,SOIC,TSSOP | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Enable, Power Good | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |