Single Output LDO, 50mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034588-TPS71533DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.415V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Family Name: TPS71533
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.75V @ 50mA
Operating Supply Current: 4.2μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current
Alternative Parts (Cross-Reference): TPS71533QDCKRQ1; ST715C33R; STLQ50C33R;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices
3.3V LDO Regulator, 50mA, 24V In, 3.2uA IQ, SC-50 Product overview: TPS71533DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71533DCKR can be used for catalog matching and distributor lookup.
50mA,3.3V,LDO Voltage Reg.,TPS71533DCK
50mA,3.3V,LDO Voltage Reg.,TPS71533DCK
50mA,3.3V,LDO Voltage Reg.,TPS71533DCK
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
IC REG LINEAR 3.3V 50MA SC70-5
60dB@(100kHz) 50mA Fixed 3.3V Positive electrode 24V SC-70-5 Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators 50mA 3.3V HI LDO
IC REG LINEAR 3.3V 50MA SC70-5
IC REG LINEAR 3.3V 50MA SC70-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71533DCKR | 034588-TPS71533DCKR | 776-TPS71533DCKR | 5171236 | 5171236P | 296-12008-6-ND | TPS71533DCKR | TPS71533DCKR | TPS71533DCKR | TPS71533DCKR | TPS71533DCKR |
| Product Name | TPS71533 Single Output LDO, 50mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS71533DCKR | 3.3V 50mA 24V LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | Low Dropout | |||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC70 | SC-70; Other; SC-70-5 | Other; SC | SC-70; Other; Sc-70 | SC-70; Other; SC-70 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70 | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Input Overcurrent Protection | Input Overcurrent Protection | ||||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |