Dual, 200mA Output, Low Noise, High PSRR Low Dropout Regulator 6-SON -40 to 125
200mA Dual LDO 1.8V, 2.5% Acc, 90uA IQ, 6.5V In Product overview: TPS71918-12DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 1.8V, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71918-12DRVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034602-TPS71918-12DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: TPS71918
Output Voltage: 1.8V, 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 1.2V
Operating Supply Current: 160μA to 250μA
PSRR: 63dB to 44dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): XC6415BB94ER; XC6415CC94ER-G; XC6415FB94ER-G; XC6415AA94ER-G;
Introduction Date: June 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
LDO Voltage Regulators Dual 200mA Out Lo Noise High PSRR
IC REG LIN 1.8V/1.2V 200MA 6WSON
IC REG LIN 1.8V/1.2V 200MA 6WSON
IC REG LIN 1.8V/1.2V 200MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71918-12DRVR | 776-TPS71918-12DRVR | 034602-TPS71918-12DRVR | 296-22010-2-ND | TPS71918-12DRVR | TPS71918-12DRVR | TPS71918-12DRVR | TPS71918-12DRVR |
| Product Name | TPS71918-12 Dual, 200mA Output, Low Noise, High PSRR Low Dropout Regulator | Dual 200mA 1.8V 90uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS71918-12DRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SON | Other; SON | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.8 volts | 1.2 volts | 1.8 to 1.2 volts | 1.2 to 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |