Texas Instruments TPS71928-28 Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator TPS71928-28DRVT

Description
Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator 6-SON -40 to 125
Request a Quote Datasheet
Description
Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71928-28 Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator - TPS71928-28DRVT - Texas Instruments
Dallas, TX, United States
TPS71928-28 Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator
TPS71928-28DRVT
TPS71928-28 Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator TPS71928-28DRVT
Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator 6-SON -40 to 125

Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator 6-SON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71928-28DRVT - 1112785-TPS71928-28DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71928-28DRVT
1112785-TPS71928-28DRVT
PMIC - PMIC - Voltage Regulators - Linear - TPS71928-28DRVT 1112785-TPS71928-28DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1112785-TPS71928-28D RVT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.4V @ 200mA Operating Supply Current: 160μA to 250μA PSRR: 63dB to 44dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1112785-TPS71928-28DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 160μA to 250μA
PSRR: 63dB to 44dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS71928-28DRVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS71928-28DRVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS71928-28DRVTTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Dual 2.8V 200mA 6.5V LDO Voltage Regulator IC
776-TPS71928-28DRVT
Dual 2.8V 200mA 6.5V LDO Voltage Regulator IC 776-TPS71928-28DRVT
2.8V 200mA Dual LDO, 2.5% Acc, 230mV Dropout, 6.5V In, 90uA IQ Product overview: TPS71928-28DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2.8V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71928-28DRVT can be used for catalog matching and distributor lookup.

2.8V 200mA Dual LDO, 2.5% Acc, 230mV Dropout, 6.5V In, 90uA IQ Product overview: TPS71928-28DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2.8V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71928-28DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71928-28DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71928-28DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71928-28DRVT
IC REG LINEAR 2.8V 200MA 6SON

IC REG LINEAR 2.8V 200MA 6SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS71928-28DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71928-28DRVT
PMIC - Voltage Regulators - Linear TPS71928-28DRVT
IC REG LINEAR 2.8V 200MA 6SON

IC REG LINEAR 2.8V 200MA 6SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71928-28DRVT
LDO Voltage Regulators TPS71928-28DRVT
LDO Voltage Regulators Dual 200mA Out Low Noise High PSRR

LDO Voltage Regulators Dual 200mA Out Low Noise High PSRR

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71928-28DRVT 1112785-TPS71928-28DRVT 296-TPS71928-28DRVTTR-ND 776-TPS71928-28DRVT TPS71928-28DRVT TPS71928-28DRVT TPS71928-28DRVT
Product Name TPS71928-28 Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS71928-28DRVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Dual 2.8V 200mA 6.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SON Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; SON
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data