Texas Instruments TPS715A01 Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current TPS715A01DRBT

Description
Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current 8-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS715A01 Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current - TPS715A01DRBT - Texas Instruments
Dallas, TX, United States
TPS715A01 Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current
TPS715A01DRBT
TPS715A01 Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current TPS715A01DRBT
Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current 8-SON -40 to 125

Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current 8-SON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17614-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17614-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17614-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17614-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17614-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17614-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17614-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17614-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17614-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 8-SON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS715A01DRBT - 055801-TPS715A01DRBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS715A01DRBT
055801-TPS715A01DRBT
PMIC - PMIC - Voltage Regulators - Linear - TPS715A01DRBT 055801-TPS715A01DRBT
Manufacturer: Texas Instruments Win Source Part Number: 055801-TPS715A01DRBT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.67V @ 80mA Number of Regulators: 1 Output Type: Adjustable Output Current: 80mA Output Voltage: 1.2 V to 15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.12V @ 80mA Operating Supply Current: 4.2μA to 5.8μA PSRR: 60dB (100kHz) Control Protection Features: Over Current, Reverse Polarity Maximum Output Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055801-TPS715A01DRBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.67V @ 80mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 80mA
Output Voltage: 1.2 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1.12V @ 80mA
Operating Supply Current: 4.2μA to 5.8μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current, Reverse Polarity
Maximum Output Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80mA 24V 15V LDO Voltage Regulator IC
776-TPS715A01DRBT
80mA 24V 15V LDO Voltage Regulator IC 776-TPS715A01DRBT
80mA LDO, 24V In, 15V Adj Out, 3.2uA IQ, SON Product overview: TPS715A01DRBT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80mA, 24V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80mA, 24V, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS715A01DRBT can be used for catalog matching and distributor lookup.

80mA LDO, 24V In, 15V Adj Out, 3.2uA IQ, SON Product overview: TPS715A01DRBT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80mA, 24V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80mA, 24V, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS715A01DRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS715A01DRBT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS715A01DRBT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS715A01DRBT
IC REG LINEAR POS ADJ 80MA 8SON

IC REG LINEAR POS ADJ 80MA 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS715A01DRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS715A01DRBT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS715A01DRBT
IC REG LINEAR POS ADJ 80MA 8SON

IC REG LINEAR POS ADJ 80MA 8SON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS715A01DRBT
LDO Voltage Regulators TPS715A01DRBT
LDO Voltage Regulators 80-mA Output Adj

LDO Voltage Regulators 80-mA Output Adj

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS715A01DRBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS715A01DRBT
PMIC - Voltage Regulators - Linear TPS715A01DRBT
IC REG LINEAR POS ADJ 80MA 8SON

IC REG LINEAR POS ADJ 80MA 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS715A01DRBT 296-17614-2-ND 055801-TPS715A01DRBT 776-TPS715A01DRBT TPS715A01DRBT TPS715A01DRBT TPS715A01DRBT TPS715A01DRBT
Product Name TPS715A01 Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS715A01DRBT 80mA 24V 15V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SON Other; 8-VDFN Exposed Pad Other; 8-SON (3x3) Other; SON Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 1.2 to 15 volts 1.2 to 15 volts 1.2 volts 15 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
PMIC - PMIC - Battery Chargers - BQ24161BRGER - 1023869-BQ24161BRGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers