Texas Instruments TPS72012 Single Output LDO, 350mA, Fixed (1.2V), Bias Pin TPS72012YZUT

Description
Single Output LDO, 350mA, Fixed (1.2V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 350mA, Fixed (1.2V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72012 Single Output LDO, 350mA, Fixed (1.2V), Bias Pin - TPS72012YZUT - Texas Instruments
Dallas, TX, United States
TPS72012 Single Output LDO, 350mA, Fixed (1.2V), Bias Pin
TPS72012YZUT
TPS72012 Single Output LDO, 350mA, Fixed (1.2V), Bias Pin TPS72012YZUT
Single Output LDO, 350mA, Fixed (1.2V), Bias Pin 5-DSBGA -40 to 125

Single Output LDO, 350mA, Fixed (1.2V), Bias Pin 5-DSBGA -40 to 125

Buy Now Datasheet
 - TPS72012YZUT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.2V, 0.2V Dropout, BICMOS

Fixed Positive LDO Regulator, 1.2V, 0.2V Dropout, BICMOS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24628-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24628-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24628-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24628-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24628-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24628-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24628-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24628-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24628-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72012YZUT - 034610-TPS72012YZUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72012YZUT
034610-TPS72012YZUT
PMIC - PMIC - Voltage Regulators - Linear - TPS72012YZUT 034610-TPS72012YZUT
Manufacturer: Texas Instruments Win Source Part Number: 034610-TPS72012YZUT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.11V @ 350mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 350mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-DSBGA (1x1.37) Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.2V @ 350mA Operating Supply Current: 80μA PSRR: 85dB to 50dB (10Hz to 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034610-TPS72012YZUT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.11V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 350mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.2V @ 350mA
Operating Supply Current: 80μA
PSRR: 85dB to 50dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
350mA 1.2V 1.1V LDO Voltage Regulator IC
776-TPS72012YZUT
350mA 1.2V 1.1V LDO Voltage Regulator IC 776-TPS72012YZUT
350mA LDO, 1.2V Fixed Output, 1.1V-4.5V Vin, 50dB PSRR, 30uA IQ Product overview: TPS72012YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 350mA, 1.2V, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350mA, 1.2V, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72012YZUT can be used for catalog matching and distributor lookup.

350mA LDO, 1.2V Fixed Output, 1.1V-4.5V Vin, 50dB PSRR, 30uA IQ Product overview: TPS72012YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 350mA, 1.2V, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350mA, 1.2V, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72012YZUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72012YZUT
LDO Voltage Regulators TPS72012YZUT
LDO Voltage Regulators Sgl Out LDO 350mA Fixed Bias Pin

LDO Voltage Regulators Sgl Out LDO 350mA Fixed Bias Pin

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS72012YZUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72012YZUT
PMIC - Voltage Regulators - Linear TPS72012YZUT
IC REG LINEAR 1.2V 350MA 5DSBGA

IC REG LINEAR 1.2V 350MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72012YZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72012YZUT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72012YZUT
IC REG LINEAR 1.2V 350MA 5DSBGA

IC REG LINEAR 1.2V 350MA 5DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS72012YZUT TPS72012YZUT 296-24628-2-ND 034610-TPS72012YZUT 776-TPS72012YZUT TPS72012YZUT TPS72012YZUT TPS72012YZUT
Product Name TPS72012 Single Output LDO, 350mA, Fixed (1.2V), Bias Pin Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS72012YZUT 350mA 1.2V 1.1V LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SON Other; DSBGA5 Other; 6-UFBGA, DSBGA Other; 5-DSBGA (1x1.37)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24161BRGER - 1023869-BQ24161BRGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24773RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers