250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 6-WSON -40 to 125
3.3V LDO Regulator, 250mA, 8uA IQ, 163mV Dropout, 5.5V In Product overview: TPS72733DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72733DSET can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1112865-TPS72733DSET
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 110μA to 130μA
PSRR: 85dB to 45dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 250MA 6WSON
LDO Voltage Regulators 250mAUltraLo IQ FastTrans RespRF
IC REG LINEAR 3.3V 250MA 6WSON
IC REG LINEAR 3.3V 250MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72733DSET | 776-TPS72733DSET | 296-27803-6-ND | 1112865-TPS72733DSET | TPS72733DSET | TPS72733DSET | TPS72733DSET | TPS72733DSET |
| Product Name | TPS72733 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | 3.3V 250mA 8uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS72733DSET | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DSBGA,WSON | Other; WFDFN | Other; 6-WFDFN | Other; 6-WSON (1.5x1.5) | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |