250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)
IC REG LINEAR 2.8V 250MA 4DSBGA
LDO Voltage Regulators 200mA Ultralow IQ Fast Tran Res RF LDO
IC REG LINEAR 2.8V 250MA 4DSBGA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72728YFFT | 296-25240-1-ND | TPS72728YFFT | TPS72728YFFT | TPS72728YFFT |
| Product Name | TPS72728 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; DSBGA,WSON | Other; 4-UFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Enable | ||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |