Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034606-TPS71933-28DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 200mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.3V, 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V, 2.8V
Dropout Voltage-Max: 0.4V @ 200mA, 0.4V @ 200mA
Operating Supply Current: 160μA to 250μA
PSRR: 63dB to 44dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 2.8V2, BICMOS, PDSO6
200mA Dual LDO 3.3V/2.8V, 2.5% Acc, 90uA IQ, 44dB PSRR, 6.5V In Product overview: TPS71933-28DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 3.3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71933-28DRVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
IC REG LIN 3.3V/2.8V 200MA 6WSON
LDO Voltage Regulators Dual 200mA Out Low Noise High PSRR
IC REG LIN 3.3V/2.8V 200MA 6WSON
IC REG LIN 3.3V/2.8V 200MA 6WSON
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71933-28DRVR | 034606-TPS71933-28DRVR | TPS71933-28DRVR | 776-TPS71933-28DRVR | 296-21661-2-ND | TPS71933-28DRVR | TPS71933-28DRVR | TPS71933-28DRVR | TPS71933-28DRVR |
| Product Name | TPS71933-28 Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS71933-28DRVR | Dual 200mA 3.3V 2.8V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SON | Other; 6-SON (2x2) | Other; WSON6 | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 3.3 volts | 3.3 to 2.8 volts | 2.8 volts | 2.8 to 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |