Single Output LDO, 250mA, Fixed(3.0V), Low Quiescent Current, Power Good (PG) Output 8-TSSOP -40 to 125
Fixed Positive LDO Regulator, 3V, 0.9V Dropout, PMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 798161-TPS7230QPWR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS7230Q
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 225μA ~ 325μA
PSRR: 60dB ~ 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-TSSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 1.1V @ 250mA
Alternative Parts (Cross-Reference): XC62FP3002ML; XC6209E302PR; TC55RP2902EMBG; XC62FP3002MR;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
3V 250mA LDO, 10V In, Power Good, 8-TSSOP Product overview: TPS7230QPWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 10V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7230QPWR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 250MA 8TSSOP
LDO Voltage Regulators PMOS Adjustable LDO
IC REG LINEAR 3V 250MA 8TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7230QPWR | TPS7230QPWR | 296-8055-2-ND | 798161-TPS7230QPWR | 776-TPS7230QPWR | TPS7230QPWR | TPS7230QPWR | TPS7230QPWR |
| Product Name | TPS7230 Single Output LDO, 250mA, Fixed(3.0V), Low Quiescent Current, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7230QPWR | 3V 250mA 10V TSSOP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; PDIP,SOIC,TSSOP | SSOP; Other; TSSOP8 | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) | Other; TSSOP | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts |