Single Output LDO, 1.0A, Adj.(1.22 to 5.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125
1A LDO, 1.8-6V In, 1.22-5.5V Out, 170mV Dropout, SOT-223 Product overview: TPS72501DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 6V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 6V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72501DCQR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6
Manufacturer: Texas Instruments
Win Source Part Number: 026900-TPS72501DCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Output Current: 1A
Output Voltage: 1.22 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.28V @ 1A
Operating Supply Current: 225μA to 325μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management, Portable Devices
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
LDO Voltage Regulators Low Input Voltage Any Cap 1-A
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72501DCQR | 776-TPS72501DCQR | 296-13524-6-ND | 026900-TPS72501DCQR | TPS72501DCQR | TPS72501DCQR | TPS72501DCQR | TPS72501DCQR |
| Product Name | TPS72501 Single Output LDO, 1.0A, Adj.(1.22 to 5.5V), Any cap, Low Input Voltage, Integrated SVS | 1A 6V 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS72501DCQR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOIC,SOT-223 | Other; SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Enable, Reset | ||||
| Output Voltage | 1.2 to 5 volts | 5 volts | 1.22 to 5.5 volts | 1.22 volts | 1.22 volts | 1.22 volts |