Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.8V) with Vset Pin 5-DSBGA -40 to 125
200-mA, low-dropout voltage regulator with low-IQ & enable 5-DSBGA -40 to 125 Product overview: TPS728330180YZUT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS728330180YZUT
Manufacturer: Texas Instruments
Win Source Part Number: 798169-TPS728330180Y
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS728330180
Output Voltage: 3.3V, 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA ~ 120μA
PSRR: 65dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 5-DSBGA (1x1.37)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.4V @ 200mA
Alternative Parts (Cross-Reference): R1161D331A-TR-FE; ISL78302ARBNZ-T; ISL78302ARNWZ-T; ISL78302ARNBZ-T;
Introduction Date: April 17, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
IC REG LINEAR 3.3V/1.8V 5DSBGA
LDO Voltage Regulators SGL Output LDO 200mA Dual Lvl Fixd
IC REG LINEAR 3.3V/1.8V 5DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS728330180YZUT | 776-TPS728330180YZUT | 798169-TPS728330180YZUT | 296-TPS728330180YZUTTR-ND | TPS728330180YZUT | TPS728330180YZUT | TPS728330180YZUT |
| Product Name | TPS728330180 Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.8V) with Vset Pin | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS728330180YZUT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DSBGA | Other; 5-UFBGA, DSBGA | Other; 5-UFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.8 to 3.3 volts | 1.8 volts | 1.8 volts | 1.8 to 3.3 volts | 3.3 volts |