Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise 5-SOT-23 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
2.8V 200mA LDO Regulator, SOT-23, 5.5V Vin Product overview: TPS73028DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73028DBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034636-TPS73028DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.21V @ 200mA
Operating Supply Current: 250μA
PSRR: 68dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.8V 200MA SOT23-5
LDO Voltage Regulators High PSRR RF 200-mA
IC REG LINEAR 2.8V 200MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73028DBVT | 296-TPS73028DBVTTR-ND | 776-TPS73028DBVT | 034636-TPS73028DBVT | TPS73028DBVT | TPS73028DBVT | TPS73028DBVT |
| Product Name | TPS73028 Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 200mA 5.5V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73028DBVT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23 | SOT23; Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts |