Texas Instruments TPS72325 Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise TPS72325DBVR

Description
Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72325 Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise - TPS72325DBVR - Texas Instruments
Dallas, TX, United States
TPS72325 Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise
TPS72325DBVR
TPS72325 Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise TPS72325DBVR
Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72325DBVR - 034621-TPS72325DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72325DBVR
034621-TPS72325DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS72325DBVR 034621-TPS72325DBVR
Manufacturer: Texas Instruments Win Source Part Number: 034621-TPS72325DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 0.28V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: TPS72325 Output Voltage: -2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -10V Nominal Output Voltage (Min/Fixed): -2.5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 225μA to 325μA PSRR: 65dB to 48dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MAX1735EUK30; MAX1735EUK30-T; MAX1735EUK30+; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034621-TPS72325DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 0.28V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: TPS72325
Output Voltage: -2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -10V
Nominal Output Voltage (Min/Fixed): -2.5V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 225μA to 325μA
PSRR: 65dB to 48dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MAX1735EUK30; MAX1735EUK30-T; MAX1735EUK30+;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-2.5V 200mA SOT-23 LDO Voltage Regulator IC
776-TPS72325DBVR
-2.5V 200mA SOT-23 LDO Voltage Regulator IC 776-TPS72325DBVR
Neg LDO Regulator, -2.5V, 200mA, SOT-23 Product overview: TPS72325DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -2.5V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -2.5V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72325DBVR can be used for catalog matching and distributor lookup.

Neg LDO Regulator, -2.5V, 200mA, SOT-23 Product overview: TPS72325DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -2.5V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -2.5V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72325DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39479-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39479-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39479-6-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39479-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39479-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39479-1-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39479-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39479-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39479-2-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72325DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72325DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72325DBVR
IC REG LIN -2.5V 200MA SOT23-5

IC REG LIN -2.5V 200MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS72325DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS72325DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS72325DBVR
IC REG LIN -2.5V 200MA SOT23-5

IC REG LIN -2.5V 200MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72325DBVR
LDO Voltage Regulators TPS72325DBVR
LDO Voltage Regulators 200mA Low Noise High-PSRR

LDO Voltage Regulators 200mA Low Noise High-PSRR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS72325DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72325DBVR
PMIC - Voltage Regulators - Linear TPS72325DBVR
IC REG LIN -2.5V 200MA SOT23-5

IC REG LIN -2.5V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72325DBVR 034621-TPS72325DBVR 776-TPS72325DBVR 296-39479-6-ND TPS72325DBVR TPS72325DBVR TPS72325DBVR TPS72325DBVR
Product Name TPS72325 Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS72325DBVR -2.5V 200mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Output,Negative Output Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage -2.5 volts 2.5 volts -2.5 volts -2.5 volts -2.5 volts -2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25628RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ25071QWDQCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24735RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details