Single Output LDO, 350mA, Fixed (1.05V), Bias Pin 6-SON -40 to 125
1.05V 350mA LDO, Low-VIN, High-PSRR, Low-IQ, 6-WSON Product overview: TPS720105DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.05V, 350mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.05V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS720105DRVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 1112792-TPS720105DRV
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.05V
Dropout Voltage-Max: 0.2V @ 350mA
Operating Supply Current: 80μA
PSRR: 85dB to 50dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.05V 350MA 6WSON
IC REG LINEAR 1.05V 350MA 6WSON
LDO Voltage Regulators Sgl Out LDO 350mA Fixed Bias Pin
IC REG LINEAR 1.05V 350MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS720105DRVT | 776-TPS720105DRVT | 296-24963-1-ND | 1112792-TPS720105DRVT | TPS720105DRVT | TPS720105DRVT | TPS720105DRVT | TPS720105DRVT |
| Product Name | TPS720105 Single Output LDO, 350mA, Fixed (1.05V), Bias Pin | Low-Power 1.05V 350mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS720105DRVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DSBGA,SON | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts |