Texas Instruments TPS72301 200mA, Negative Output Low-Dropout Linear Regulator TPS72301DBVT

Description
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator - TPS72301DBVT - Texas Instruments
Dallas, TX, United States
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator
TPS72301DBVT
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator TPS72301DBVT
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
200mA -10V SOT-23 LDO Voltage Regulator IC
776-TPS72301DBVT
200mA -10V SOT-23 LDO Voltage Regulator IC 776-TPS72301DBVT
Neg Adj LDO 200mA, -10V, SOT-23 Product overview: TPS72301DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -10V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301DBVT can be used for catalog matching and distributor lookup.

Neg Adj LDO 200mA, -10V, SOT-23 Product overview: TPS72301DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -10V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15798-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15798-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15798-6-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15798-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15798-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15798-1-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15798-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15798-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15798-2-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 5171258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5171258
Voltage Regulators 5171258
Regulator 200mA,Adjustable Vout, LDO

Regulator 200mA,Adjustable Vout, LDO

Supplier's Site
Voltage Regulators - 9203419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9203419
Voltage Regulators 9203419
Regulator 200mA,Adjustable Vout, LDO

Regulator 200mA,Adjustable Vout, LDO

Supplier's Site
Voltage Regulators - 5171258P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5171258P
Voltage Regulators 5171258P
Regulator 200mA,Adjustable Vout, LDO

Regulator 200mA,Adjustable Vout, LDO

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DBVT - 145061-TPS72301DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DBVT
145061-TPS72301DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DBVT 145061-TPS72301DBVT
Manufacturer: Texas Instruments Win Source Part Number: 145061-TPS72301DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Output Voltage: -1.2 V to -10 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -10V Nominal Output Voltage (Min/Fixed): -1.2V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 225μA to 325μA PSRR: 65dB to 48dB (1kHz to 10kHz) Maximum Output Voltage: -10V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Sensing & Instrumentation, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 145061-TPS72301DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: -1.2 V to -10 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -10V
Nominal Output Voltage (Min/Fixed): -1.2V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 225μA to 325μA
PSRR: 65dB to 48dB (1kHz to 10kHz)
Maximum Output Voltage: -10V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Imaging, Video & Vision

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS72301DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72301DBVT
PMIC - Voltage Regulators - Linear TPS72301DBVT
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS72301DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS72301DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS72301DBVT
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72301DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72301DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72301DBVT
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS72301DBVT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS72301DBVT
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS72301DBVT
200mA Adjustable 1.2V~10V Negative electrode 10V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

200mA Adjustable 1.2V~10V Negative electrode 10V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72301DBVT 776-TPS72301DBVT 296-15798-6-ND 5171258 5171258P 145061-TPS72301DBVT TPS72301DBVT TPS72301DBVT TPS72301DBVT TPS72301DBVT
Product Name TPS72301 200mA, Negative Output Low-Dropout Linear Regulator 200mA -10V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS72301DBVT PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Polarity Negative Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT,SOT-23 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; Sot-23 SOT23; Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage -9.75 to -1.2 volts -10 volts -10 to -1.2 volts 1.2 volts -1.2 volts -1.2 volts 1.2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24022DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ25700ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27500DRZR-V120 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402VHA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details