Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-PDIP
IC REG LINEAR 3.3V 250MA 8DIP
IC REG LINEAR 3.3V 250MA 8DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7233QPG4-ND | TPS7233QPG4 | TPS7233QPG4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good |