Texas Instruments TPS72301 200mA, Negative Output Low-Dropout Linear Regulator TPS72301DBVR

Description
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator - TPS72301DBVR - Texas Instruments
Dallas, TX, United States
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator
TPS72301DBVR
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator TPS72301DBVR
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27049-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27049-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27049-2-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27049-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27049-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27049-6-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27049-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27049-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27049-1-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
200mA -10V SOT-23 LDO Voltage Regulator IC
776-TPS72301DBVR
200mA -10V SOT-23 LDO Voltage Regulator IC 776-TPS72301DBVR
Neg Adj LDO 200mA, -10V, SOT-23 Product overview: TPS72301DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -10V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301DBVR can be used for catalog matching and distributor lookup.

Neg Adj LDO 200mA, -10V, SOT-23 Product overview: TPS72301DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -10V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DBVR - 034619-TPS72301DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DBVR
034619-TPS72301DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DBVR 034619-TPS72301DBVR
Manufacturer: Texas Instruments Win Source Part Number: 034619-TPS72301DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: TPS723 Output Voltage: -1.2 V to -10 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -10V Nominal Output Voltage (Min/Fixed): -1.2V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 225μA to 325μA PSRR: 65dB to 48dB (1kHz to 10kHz) Maximum Output Voltage: -10V Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TK72200CS2; ADP7182ACPZ-R7; TK72100CS; ADP7182AUJZ-R7; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Sensing & Instrumentation, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 034619-TPS72301DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Family Name: TPS723
Output Voltage: -1.2 V to -10 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -10V
Nominal Output Voltage (Min/Fixed): -1.2V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 225μA to 325μA
PSRR: 65dB to 48dB (1kHz to 10kHz)
Maximum Output Voltage: -10V
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TK72200CS2; ADP7182ACPZ-R7; TK72100CS; ADP7182AUJZ-R7;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Imaging, Video & Vision

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS72301DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS72301DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS72301DBVR
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS72301DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS72301DBVR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS72301DBVR
200mA 65dB Adjustable 1.2V~10V Negative electrode 10V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

200mA 65dB Adjustable 1.2V~10V Negative electrode 10V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72301DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72301DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72301DBVR
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72301DBVR
LDO Voltage Regulators TPS72301DBVR
LDO Voltage Regulators 200mA Low Noise High-PSRR

LDO Voltage Regulators 200mA Low Noise High-PSRR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS72301DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72301DBVR
PMIC - Voltage Regulators - Linear TPS72301DBVR
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72301DBVR 296-27049-2-ND 776-TPS72301DBVR 034619-TPS72301DBVR TPS72301DBVR TPS72301DBVR TPS72301DBVR TPS72301DBVR TPS72301DBVR
Product Name TPS72301 200mA, Negative Output Low-Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 200mA -10V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS72301DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT,SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage -9.75 to -1.2 volts -10 to -1.2 volts -10 volts 1.2 volts -1.2 volts 1.2 to 10 volts -1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
Battery Chargers - BQ24087DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24725RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details