Texas Instruments TPS71530 Single Output LDO, 50mA, Fixed(3.0V), High Input Voltage, Low Quiescent Current TPS71530DCKR

Description
Single Output LDO, 50mA, Fixed(3.0V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(3.0V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71530 Single Output LDO, 50mA, Fixed(3.0V), High Input Voltage, Low Quiescent Current - TPS71530DCKR - Texas Instruments
Dallas, TX, United States
TPS71530 Single Output LDO, 50mA, Fixed(3.0V), High Input Voltage, Low Quiescent Current
TPS71530DCKR
TPS71530 Single Output LDO, 50mA, Fixed(3.0V), High Input Voltage, Low Quiescent Current TPS71530DCKR
Single Output LDO, 50mA, Fixed(3.0V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85

Single Output LDO, 50mA, Fixed(3.0V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71530DCKR - 034587-TPS71530DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71530DCKR
034587-TPS71530DCKR
PMIC - PMIC - Voltage Regulators - Linear - TPS71530DCKR 034587-TPS71530DCKR
Manufacturer: Texas Instruments Win Source Part Number: 034587-TPS71530DCKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.415V @ 50mA Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Family Name: TPS715 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.75V @ 50mA Operating Supply Current: 4.2μA PSRR: 60dB (100kHz) Control Protection Features: Over Current Alternative Parts (Cross-Reference): TPS71530QDCKRQ1 LE30CD; LT1761IS5-3.0#TRMPBF ; LT1761IS5-3#TRMPBF; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034587-TPS71530DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.415V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Family Name: TPS715
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.75V @ 50mA
Operating Supply Current: 4.2μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current
Alternative Parts (Cross-Reference): TPS71530QDCKRQ1 LE30CD; LT1761IS5-3.0#TRMPBF; LT1761IS5-3#TRMPBF;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - 6201209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6201209
Voltage Regulators 6201209
50mA,3V,LDO Voltage Reg.,TPS71530DCK

50mA,3V,LDO Voltage Reg.,TPS71530DCK

Supplier's Site
Voltage Regulators - 1025590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1025590
Voltage Regulators 1025590
50mA,3V,LDO Voltage Reg.,TPS71530DCK

50mA,3V,LDO Voltage Reg.,TPS71530DCK

Supplier's Site
Voltage Regulators - 6201209P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6201209P
Voltage Regulators 6201209P
50mA,3V,LDO Voltage Reg.,TPS71530DCK

50mA,3V,LDO Voltage Reg.,TPS71530DCK

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15045-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15045-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15045-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15045-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15045-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15045-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15045-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15045-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15045-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
3V 50mA 24V LDO Voltage Regulator IC
776-TPS71530DCKR
3V 50mA 24V LDO Voltage Regulator IC 776-TPS71530DCKR
3V LDO Regulator, 50mA, 24V In, 3uA IQ, SC-70 Product overview: TPS71530DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71530DCKR can be used for catalog matching and distributor lookup.

3V LDO Regulator, 50mA, 24V In, 3uA IQ, SC-70 Product overview: TPS71530DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71530DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS71530DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71530DCKR
PMIC - Voltage Regulators - Linear TPS71530DCKR
IC REG LINEAR 3V 50MA SC70-5

IC REG LINEAR 3V 50MA SC70-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71530DCKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71530DCKR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71530DCKR
IC REG LINEAR 3V 50MA SC70-5

IC REG LINEAR 3V 50MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71530DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71530DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71530DCKR
IC REG LINEAR 3V 50MA SC70-5

IC REG LINEAR 3V 50MA SC70-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71530DCKR
LDO Voltage Regulators TPS71530DCKR
LDO Voltage Regulators 50-mA 3.0-V High Input Voltage

LDO Voltage Regulators 50-mA 3.0-V High Input Voltage

Buy Now Datasheet
IC REG LINEAR 3V 50MA SC70-5 - 815-TPS71530DCKR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 50MA SC70-5
815-TPS71530DCKR
IC REG LINEAR 3V 50MA SC70-5 815-TPS71530DCKR
IC REG LINEAR 3V 50MA SC70-5

IC REG LINEAR 3V 50MA SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71530DCKR 034587-TPS71530DCKR 6201209 6201209P 296-15045-6-ND 776-TPS71530DCKR TPS71530DCKR TPS71530DCKR TPS71530DCKR TPS71530DCKR 815-TPS71530DCKR
Product Name TPS71530 Single Output LDO, 50mA, Fixed(3.0V), High Input Voltage, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS71530DCKR Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 50mA 24V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators IC REG LINEAR 3V 50MA SC70-5
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SC70 SC-70; Other; SC-70-5 SC-70; Other; Sc-70 SC-70; Other; SC-70 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Overcurrent Protection Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24171RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers