DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 120 130 140 150 160 170 178 179 180 181 182 183 184 185 186 187 188 189 190 200 210 220 230 240 245
Product Name Notes
IC REG LIN 1.8V 750MA 20-HTSSOP
IC REG LIN NEG ADJ 250MA 8-SOIC
IC REG LIN POS ADJ 100MA SOT23-5
IC REG LIN POS ADJ 150MA 8-VSSOP
IC REG LIN POS ADJ 250MA 8-SOIC
IC REG LINEAR 2.5V 500MA 8-SOIC
IC REG LINEAR 3.3V 100MA SOT23-5
IC REG LINEAR 5V 100MA SOT23-5
IC REG LINEAR 5V 1A 8-SOIC
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A 28-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 0-XCEPT
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-VSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-THIN
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP

<< Prev Next >>