Texas Instruments TPS73028 Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise TPS73028YZQT

Description
Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise 5-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise 5-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73028 Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise - TPS73028YZQT - Texas Instruments
Dallas, TX, United States
TPS73028 Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise
TPS73028YZQT
TPS73028 Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise TPS73028YZQT
Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise 5-DSBGA -40 to 85

Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise 5-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS73028YZQTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS73028YZQTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS73028YZQTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS73028YZQTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS73028YZQTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS73028YZQTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73028YZQT - 1112886-TPS73028YZQT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73028YZQT
1112886-TPS73028YZQT
PMIC - PMIC - Voltage Regulators - Linear - TPS73028YZQT 1112886-TPS73028YZQT
Manufacturer: Texas Instruments Win Source Part Number: 1112886-TPS73028YZQT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA NanoStar Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.21V @ 200mA Operating Supply Current: 250μA PSRR: 68dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112886-TPS73028YZQT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA NanoStar
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.21V @ 200mA
Operating Supply Current: 250μA
PSRR: 68dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-TPS73028YZQT
Voltage Regulator IC 776-TPS73028YZQT
200-mA, low-dropout voltage regulator with enable 5-DSBGA -40 to 125 Product overview: TPS73028YZQT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73028YZQT can be used for catalog matching and distributor lookup.

200-mA, low-dropout voltage regulator with enable 5-DSBGA -40 to 125 Product overview: TPS73028YZQT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73028YZQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73028YZQT
LDO Voltage Regulators TPS73028YZQT
LDO Voltage Regulators High PSRR RF 200-mA

LDO Voltage Regulators High PSRR RF 200-mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73028YZQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73028YZQT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73028YZQT
IC REG LINEAR 2.8V 200MA 5DSBGA

IC REG LINEAR 2.8V 200MA 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS73028YZQT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73028YZQT
PMIC - Voltage Regulators - Linear TPS73028YZQT
IC REG LINEAR 2.8V 200MA 5DSBGA

IC REG LINEAR 2.8V 200MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73028YZQT 296-TPS73028YZQTCT-ND 1112886-TPS73028YZQT 776-TPS73028YZQT TPS73028YZQT TPS73028YZQT TPS73028YZQT
Product Name TPS73028 Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS73028YZQT Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT-23 Other; 5-UFBGA, DSBGA Other; 5-DSBGA NanoStar
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24160YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24157YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers