The TPS71715DCKR is a 150-mA low-dropout linear regulator with a fixed 1.5-V output, designed for low-noise and high-PSRR applications in compact portable devices. It operates from 2.5 V to 6.5 V input, maintains a 170-mV typical dropout voltage at full load, and draws 45-μA quiescent current. The device achieves 30-μV RMS noise over 100 Hz to 100 kHz and provides 70 dB PSRR at 1 kHz. It is housed in a 5-pin SC-70 package measuring 2.00 mm × 1.25 mm and is rated for operation from -40°C to 125°C. The regulator is stable with a 1-μF ceramic output capacitor and offers 3% output accuracy over load, line, temperature, and process variations.
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034596-TPS71715DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: TPS71715
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 100μA
PSRR: 70dB to 45dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): MAX8510EXK15+T; MAX8510EXK15+; LDK130C15R;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
1.5V LDO, 150mA, 50uA IQ, 170mV VDO, SOT-5 Product overview: TPS71715DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 150mA, 50uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150mA, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71715DCKR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 150MA SC70-5
IC REG LINEAR 1.5V 150MA SC70-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71715DCKR | 034596-TPS71715DCKR | 296-21504-6-ND | 776-TPS71715DCKR | TPS71715DCKR | TPS71715DCKR |
| Product Name | TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise | PMIC - PMIC - Voltage Regulators - Linear - TPS71715DCKR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 150mA 50uA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SC70,SON,WSON | SC-70; Other; SC-70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-5 | SC-70; SSOP | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 0.9000 to 5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |