Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Win Source Part Number: 1101064-TPS72033QDRV
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 350mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 80 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 4.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 85dB ~ 50dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 38 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS72033QDRVRQ1-ND,2
Base Product Number: TPS72033
Voltage Dropout (Max): 0.2V @ 350mA
Automotive 350-mA, low-VIN (1.1-V), high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS72033QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72033QDRVRQ1 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.3V, 0.2V Dropout, BICMOS, PDSO6
IC REG LINEAR 3.3V 350MA 6WSON
IC REG LINEAR 3.3V 350MA 6WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-45276-2-ND | 1101064-TPS72033QDRVRQ1 | 776-TPS72033QDRVRQ1 | TPS72033QDRVRQ1 | TPS72033QDRVRQ1 | TPS72033QDRVRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Automotive Low-Power Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; Tape & Reel | Other; WSON6 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |