Texas Instruments TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise TPS71729DCKR

Description
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise - TPS71729DCKR - Texas Instruments
Dallas, TX, United States
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise
TPS71729DCKR
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise TPS71729DCKR
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125

Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71729DCKR - 055812-TPS71729DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71729DCKR
055812-TPS71729DCKR
PMIC - PMIC - Voltage Regulators - Linear - TPS71729DCKR 055812-TPS71729DCKR
Manufacturer: Texas Instruments Win Source Part Number: 055812-TPS71729DCKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.17V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.9V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 100μA PSRR: 70dB to 45dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055812-TPS71729DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.9V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 100μA
PSRR: 70dB to 45dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22481-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22481-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22481-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
2.9V 150mA 50uA LDO Voltage Regulator IC
776-TPS71729DCKR
2.9V 150mA 50uA LDO Voltage Regulator IC 776-TPS71729DCKR
2.9V 150mA LDO, 50uA IQ, 45dB PSRR, SOT-5 Product overview: TPS71729DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, 150mA, 50uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150mA, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71729DCKR can be used for catalog matching and distributor lookup.

2.9V 150mA LDO, 50uA IQ, 45dB PSRR, SOT-5 Product overview: TPS71729DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, 150mA, 50uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150mA, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71729DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS71729DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71729DCKR
PMIC - Voltage Regulators - Linear TPS71729DCKR
IC REG LINEAR 2.9V 150MA SC70-5

IC REG LINEAR 2.9V 150MA SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71729DCKR
LDO Voltage Regulators TPS71729DCKR
LDO Voltage Regulators Sgl Output LDO 150mA Fixed

LDO Voltage Regulators Sgl Output LDO 150mA Fixed

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71729DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71729DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71729DCKR
IC REG LINEAR 2.9V 150MA SC70-5

IC REG LINEAR 2.9V 150MA SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS71729DCKR 055812-TPS71729DCKR 296-22481-2-ND 776-TPS71729DCKR TPS71729DCKR TPS71729DCKR TPS71729DCKR
Product Name TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS71729DCKR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.9V 150mA 50uA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed
Package Type Other; SC70,SON,WSON SC-70; Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 0.9000 to 5 volts 2.9 volts 2.9 volts 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data