Texas Instruments TPS73115 Single Output LDO, 150mA, Fixed(1.5V), Cap free, Low Noise, Fast Transient Response TPS73115DBVT

Description
Single Output LDO, 150mA, Fixed(1.5V), Cap free, Low Noise, Fast Transient Response 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(1.5V), Cap free, Low Noise, Fast Transient Response 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73115 Single Output LDO, 150mA, Fixed(1.5V), Cap free, Low Noise, Fast Transient Response - TPS73115DBVT - Texas Instruments
Dallas, TX, United States
TPS73115 Single Output LDO, 150mA, Fixed(1.5V), Cap free, Low Noise, Fast Transient Response
TPS73115DBVT
TPS73115 Single Output LDO, 150mA, Fixed(1.5V), Cap free, Low Noise, Fast Transient Response TPS73115DBVT
Single Output LDO, 150mA, Fixed(1.5V), Cap free, Low Noise, Fast Transient Response 5-SOT-23 -40 to 125

Single Output LDO, 150mA, Fixed(1.5V), Cap free, Low Noise, Fast Transient Response 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73115DBVT - 1112894-TPS73115DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73115DBVT
1112894-TPS73115DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS73115DBVT 1112894-TPS73115DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1112894-TPS73115DBVT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 550μA to 750μA PSRR: 58dB to 37dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112894-TPS73115DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 550μA to 750μA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS73115DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS73115DBVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS73115DBVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS73115DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS73115DBVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS73115DBVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
 - TPS73115DBVT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 0.1V Dropout, BICMOS, PDSO5

Fixed Positive LDO Regulator, 1.5V, 0.1V Dropout, BICMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
1.5V 150mA SOT-23 LDO Voltage Regulator IC
776-TPS73115DBVT
1.5V 150mA SOT-23 LDO Voltage Regulator IC 776-TPS73115DBVT
1.5V 150mA LDO, 30mV Dropout, 1% Acc, SOT-23 Product overview: TPS73115DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73115DBVT can be used for catalog matching and distributor lookup.

1.5V 150mA LDO, 30mV Dropout, 1% Acc, SOT-23 Product overview: TPS73115DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73115DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73115DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73115DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73115DBVT
IC REG LINEAR 1.5V 150MA SOT23-5

IC REG LINEAR 1.5V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73115DBVT
LDO Voltage Regulators TPS73115DBVT
LDO Voltage Regulators 150mA NMOS LDO

LDO Voltage Regulators 150mA NMOS LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73115DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73115DBVT
PMIC - Voltage Regulators - Linear TPS73115DBVT
IC REG LINEAR 1.5V 150MA SOT23-5

IC REG LINEAR 1.5V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73115DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73115DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73115DBVT
IC REG LINEAR 1.5V 150MA SOT23-5

IC REG LINEAR 1.5V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73115DBVT 1112894-TPS73115DBVT 296-TPS73115DBVTCT-ND TPS73115DBVT 776-TPS73115DBVT TPS73115DBVT TPS73115DBVT TPS73115DBVT TPS73115DBVT
Product Name TPS73115 Single Output LDO, 150mA, Fixed(1.5V), Cap free, Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - TPS73115DBVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 150mA SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24040DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ24296RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details