Texas Instruments TPS73018 Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise TPS73018DBVT

Description
Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73018 Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise - TPS73018DBVT - Texas Instruments
Dallas, TX, United States
TPS73018 Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise
TPS73018DBVT
TPS73018 Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise TPS73018DBVT
Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -40 to 85

Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17577-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17577-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17577-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17577-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17577-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17577-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17577-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17577-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17577-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 200mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS73018DBVT
1.8V 200mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS73018DBVT
1.8V LDO Regulator, 200mA, 5.5V In, SOT-23 Product overview: TPS73018DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73018DBVT can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 200mA, 5.5V In, SOT-23 Product overview: TPS73018DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73018DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73018DBVT - 034633-TPS73018DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73018DBVT
034633-TPS73018DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS73018DBVT 034633-TPS73018DBVT
Manufacturer: Texas Instruments Win Source Part Number: 034633-TPS73018DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.21V @ 200mA Operating Supply Current: 250μA PSRR: 68dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Consumer Electronics, Communications & Networking, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 034633-TPS73018DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.21V @ 200mA
Operating Supply Current: 250μA
PSRR: 68dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Audio, Consumer Electronics, Communications & Networking, Portable Devices, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73018DBVT
LDO Voltage Regulators TPS73018DBVT
LDO Voltage Regulators High PSRR RF 200-mA

LDO Voltage Regulators High PSRR RF 200-mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73018DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73018DBVT
PMIC - Voltage Regulators - Linear TPS73018DBVT
IC REG LINEAR 1.8V 200MA SOT23-5

IC REG LINEAR 1.8V 200MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73018DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73018DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73018DBVT
IC REG LINEAR 1.8V 200MA SOT23-5

IC REG LINEAR 1.8V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73018DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73018DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73018DBVT
IC REG LINEAR 1.8V 200MA SOT23-5

IC REG LINEAR 1.8V 200MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS73018DBVT 296-17577-1-ND 776-TPS73018DBVT 034633-TPS73018DBVT TPS73018DBVT TPS73018DBVT TPS73018DBVT TPS73018DBVT
Product Name TPS73018 Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 200mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73018DBVT LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24081DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24022DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25616JRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details