Texas Instruments TPS727285 250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator TPS727285DSER

Description
250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 6-WSON -40 to 125
Request a Quote Datasheet
Description
250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS727285 250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator - TPS727285DSER - Texas Instruments
Dallas, TX, United States
TPS727285 250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator
TPS727285DSER
TPS727285 250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator TPS727285DSER
250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 6-WSON -40 to 125

250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 6-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27441-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27441-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27441-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27441-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27441-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27441-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS727285DSER - 118313-TPS727285DSER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS727285DSER
118313-TPS727285DSER
PMIC - PMIC - Voltage Regulators - Linear - TPS727285DSER 118313-TPS727285DSER
Manufacturer: Texas Instruments Win Source Part Number: 118313-TPS727285DSER Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.163V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WSON (1.5x1.5) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 110μA to 130μA PSRR: 85dB to 45dB (10Hz to 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118313-TPS727285DSER
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.163V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 110μA to 130μA
PSRR: 85dB to 45dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.85V 250mA 8uA LDO Voltage Regulator IC
776-TPS727285DSER
2.85V 250mA 8uA LDO Voltage Regulator IC 776-TPS727285DSER
2.85V LDO 250mA, 8uA IQ, 5.5V In, WFDFN Product overview: TPS727285DSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 250mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 250mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS727285DSER can be used for catalog matching and distributor lookup.

2.85V LDO 250mA, 8uA IQ, 5.5V In, WFDFN Product overview: TPS727285DSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 250mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 250mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS727285DSER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS727285DSER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS727285DSER
PMIC - Voltage Regulators - Linear TPS727285DSER
IC REG LINEAR 2.85V 250MA 6WSON

IC REG LINEAR 2.85V 250MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS727285DSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS727285DSER
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS727285DSER
IC REG LINEAR 2.85V 250MA 6WSON

IC REG LINEAR 2.85V 250MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS727285DSER 296-27441-1-ND 118313-TPS727285DSER 776-TPS727285DSER TPS727285DSER TPS727285DSER
Product Name TPS727285 250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS727285DSER 2.85V 250mA 8uA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; WSON Other; 6-WFDFN Other; 6-WSON (1.5x1.5) Other; WFDFN
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24161RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24160YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details