Single Output LDO, 200mA, Dual Level Fixed (1.85V or 3.15V) with Vset Pin 6-SON -40 to 125
Fixed Positive LDO Regulator, 3.15V, 0.4V Dropout, PMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)
1.85V-3.15V LDO, 200mA, 2.5% Acc, 6.5V In, SON Product overview: TPS728185315DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.85V, 3.15V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 3.15V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS728185315DRVR
Manufacturer: Texas Instruments
Win Source Part Number: 1112874-TPS728185315
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.85V, 3.15V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 80μA to 120μA
PSRR: 65dB to 40dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG LIN 1.85/3.15V 200MA 6SON
IC REG LIN 1.85/3.15V 200MA 6SON
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS728185315DRVR | TPS728185315DRVR | TPS728185315DRVR-ND | 776-TPS728185315DRVR | 1112874-TPS728185315DRVR | TPS728185315DRVR | TPS728185315DRVR |
| Product Name | TPS728185315 Single Output LDO, 200mA, Dual Level Fixed (1.85V or 3.15V) with Vset Pin | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.85V 3.15V 200mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS728185315DRVR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,SON | Other; SOLCC6 | Other; 6-WDFN Exposed Pad | Other; SON | Other; 6-SON (2x2) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.85 to 3.15 volts | 1.85 to 3.15 volts | 3.6 volts | 1.85 to 3.15 volts | 1.85 volts |