The TPS71718QDRVRQ1 is an automotive-grade, low-dropout linear regulator with a fixed 1.8 V output, designed for low-noise applications such as ADAS and infotainment systems. It operates from a 2.5 V to 6.5 V input, delivers up to 150 mA, and maintains a typical dropout voltage of 170 mV. The device features a power supply rejection ratio of 70 dB at 1 kHz and 45 dB at 1 MHz, with output noise of 30 µV RMS (100 Hz to 100 kHz). It is qualified to AEC-Q100 Grade 1 with an operating junction temperature range of -40°C to 125°C and is packaged in a 2 mm × 2 mm WSON-6 package with a thermal pad. The regulator is stable with a 1 µF ceramic output capacitor and has a ground current of 45 µA.
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator for Automotive Applications 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 716815-TPS71718QDRVR
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: TPS717-Q1
Categories: Integrated Circuits
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 45dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-WDFN Exposed Pad
Maximum Supply Current: 100μA
Alternative Parts (Cross-Reference): R1114D181B-TR-FE; ISL78302ARWCZ-T; ISL78302ARCWZ-T; ISL78302ARWCZ;
Introduction Date: October 02, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 6.5V
Maximum Dropout Voltage: 0.3V at 150mA
Current - Quiescent (Iq): 80μA
Automotive 150-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS71718QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71718QDRVRQ1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
IC REG LINEAR 1.8V 150MA 6WSON
IC REG LINEAR 1.8V 150MA 6WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71718QDRVRQ1 | 716815-TPS71718QDRVRQ1 | 776-TPS71718QDRVRQ1 | 296-40940-2-ND | TPS71718QDRVRQ1 | TPS71718QDRVRQ1 |
| Product Name | TPS717-Q1 Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator for Automotive Applications | PMIC - PMIC - Voltage Regulators - Linear - TPS71718QDRVRQ1 | Automotive Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Fixed | Fixed | |||
| Package Type | Other; SC70,SON,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Thermal Shutdown Protection; Enable,Fast Transient Response,Output Discharge,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 0.9000 to 5 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |