The TPS72216DBVT is a low-dropout linear regulator designed to provide a fixed output voltage of 1.6 V with a maximum output current of 50 mA. It operates efficiently with a low input voltage range from 1.8 V to 5.5 V, making it suitable for battery-powered applications. The device features a low dropout voltage of typically 50 mV at full load, which enhances its performance in low-voltage scenarios. This regulator has a quiescent current of less than 1 µA in shutdown mode, contributing to energy efficiency. It requires a small output capacitor of only 0.1 µF for stability, allowing for compact designs. The TPS72216DBVT is housed in a 5-pin SOT-23 package, making it suitable for space-constrained applications such as portable communication devices and personal digital assistants. Additionally, it includes thermal protection and overcurrent limitation features, ensuring reliable operation under various conditions.
Single Output LDO, 50mA, Fixed(1.6V), Cap Free, Low Noise, Low Input Voltage 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1112813-TPS72216DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.6V
Dropout Voltage-Max: 0.1V @ 50mA
Operating Supply Current: 120μA to 550μA
PSRR: 48dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
50mA LDO 1.6V Fixed Output, SOT-23-5 Product overview: TPS72216DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 1.6V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 1.6V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72216DBVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Fixed Positive LDO Regulator, 1.6V, CMOS, PDSO5
LDO Voltage Regulators Low-Noise Low Input Voltage 50mA
IC REG LINEAR 1.6V 50MA SOT23-5
IC REG LINEAR 1.6V 50MA SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS72216DBVT | 1112813-TPS72216DBVT | 776-TPS72216DBVT | 296-TPS72216DBVTCT-ND | TPS72216DBVT | TPS72216DBVT | TPS72216DBVT | TPS72216DBVT |
| Product Name | TPS72216 Single Output LDO, 50mA, Fixed(1.6V), Cap Free, Low Noise, Low Input Voltage | PMIC - PMIC - Voltage Regulators - Linear - TPS72216DBVT | 50mA 1.6V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts |