Single Output LDO, 250mA, Fixed(4.8V), Low Quiescent Current, Power Good (PG) Output 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 114004-TPS7248QP
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.216V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 250mA
Output Voltage: 4.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 4.85V
Dropout Voltage-Max: 1.1V @ 250mA
Operating Supply Current: 225μA to 325μA
PSRR: 60dB to 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-PDIP
250mA LDO Voltage Regulator, 4.85V Fixed Output, 10V In, 216mV Dropout Product overview: TPS7248QP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 4.85V, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 4.85V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7248QP can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 4.85V, 0.285V Dropout, PMOS, PDIP8
IC REG LINEAR 4.85V 250MA 8DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7248QP | 114004-TPS7248QP | 296-2659-5-ND | 776-TPS7248QP | TPS7248QP | TPS7248QP |
| Product Name | TPS7248 Single Output LDO, 250mA, Fixed(4.8V), Low Quiescent Current, Power Good (PG) Output | PMIC - PMIC - Voltage Regulators - Linear - TPS7248QP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250mA 4.85V 10V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; P | DIP; Other; PDIP8 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | |||
| Output Voltage | 4.8 volts | 4.85 volts | 4.85 volts | 4.85 volts |