250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 6-WSON -40 to 125
1.5V 250mA LDO, 8uA IQ, 130mV Dropout, 5.5V In, WSON Product overview: TPS72715DSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 250mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 250mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72715DSER can be used for catalog matching and distributor lookup.
TPS727 250-mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator
Manufacturer: Texas Instruments
Win Source Part Number: 900946-TPS72715DSER
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
Package: 6-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS72715
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
IC REG LINEAR 1.5V 250MA 6WSON
IC REG LINEAR 1.5V 250MA 6WSON
LDO Voltage Regulators 200mA Ultralow IQ Fast Tran Res RF LDO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72715DSER | 776-TPS72715DSER | TPS72715DSER | 900946-TPS72715DSER | TPS72715DSER-ND | TPS72715DSER | TPS72715DSER | TPS72715DSER |
| Product Name | TPS72715 250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | 1.5V 250mA 8uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS72715DSER | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; DSBGA,WSON | Other; WFDFN | Other; WSON6 | Other; 6-WSON (1.5x1.5) | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |