Texas Instruments TPS72011 Single Output LDO, 350mA, Fixed (1.1V), Bias Pin TPS72011YZUR

Description
Single Output LDO, 350mA, Fixed (1.1V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 350mA, Fixed (1.1V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72011 Single Output LDO, 350mA, Fixed (1.1V), Bias Pin - TPS72011YZUR - Texas Instruments
Dallas, TX, United States
TPS72011 Single Output LDO, 350mA, Fixed (1.1V), Bias Pin
TPS72011YZUR
TPS72011 Single Output LDO, 350mA, Fixed (1.1V), Bias Pin TPS72011YZUR
Single Output LDO, 350mA, Fixed (1.1V), Bias Pin 5-DSBGA -40 to 125

Single Output LDO, 350mA, Fixed (1.1V), Bias Pin 5-DSBGA -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.1V 350mA LDO Voltage Regulator IC
776-TPS72011YZUR
Low-Power 1.1V 350mA LDO Voltage Regulator IC 776-TPS72011YZUR
1.1V 350mA LDO, Low-IQ, High-PSRR, 1.1V-VIN, 5-DSBGA Product overview: TPS72011YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.1V, 350mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.1V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72011YZUR can be used for catalog matching and distributor lookup.

1.1V 350mA LDO, Low-IQ, High-PSRR, 1.1V-VIN, 5-DSBGA Product overview: TPS72011YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.1V, 350mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.1V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72011YZUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40944-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40944-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40944-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317066-TPS72011YZUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317066-TPS72011YZUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317066-TPS72011YZUR
Manufacturer: Texas Instruments Win Source Part Number: 1317066-TPS72011YZUR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 350mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 80 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 4.5V Voltage - Output (Min/Fixed): 1.1V Supplier Device Package: 5-DSBGA (0.96x1.33) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-UFBGA, DSBGA PSRR: 85dB ~ 50dB (10Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 38 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40944-1,-296-409 44-1-ND,296-40944-2, 296-40944-6,TPS72011 YZUR-ND Base Product Number: TPS72011 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.2V @ 350mA

Manufacturer: Texas Instruments
Win Source Part Number: 1317066-TPS72011YZUR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 350mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 80 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 4.5V
Voltage - Output (Min/Fixed): 1.1V
Supplier Device Package: 5-DSBGA (0.96x1.33)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-UFBGA, DSBGA
PSRR: 85dB ~ 50dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 38 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40944-1,-296-40944-1-ND,296-40944-2,296-40944-6,TPS72011YZUR-ND
Base Product Number: TPS72011
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.2V @ 350mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS72011YZUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72011YZUR
PMIC - Voltage Regulators - Linear TPS72011YZUR
IC REG LINEAR 1.1V 350MA 5DSBGA

IC REG LINEAR 1.1V 350MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72011YZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72011YZUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72011YZUR
IC REG LINEAR 1.1V 350MA 5DSBGA

IC REG LINEAR 1.1V 350MA 5DSBGA

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS72011YZUR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS72011YZUR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS72011YZUR
IC REG LINEAR 1.1V 350MA 5DSBGA

IC REG LINEAR 1.1V 350MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72011YZUR 776-TPS72011YZUR 296-40944-2-ND 1317066-TPS72011YZUR TPS72011YZUR TPS72011YZUR TPS72011YZUR
Product Name TPS72011 Single Output LDO, 350mA, Fixed (1.1V), Bias Pin Low-Power 1.1V 350mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SON Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25619RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25616JRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
3 suppliers
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details