Single Output LDO, 250mA, Fixed(2.5V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -55 to 150
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
2.5V 250mA LDO, 10V In, Power Good, 8-SOIC Product overview: TPS7225QDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7225QDR can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.5V, 1.1V Dropout, PMOS, PDSO8
LDO Voltage Regulators PMOS Adjustable LDO
IC REG LINEAR 2.5V 250MA 8SOIC
IC REG LINEAR 2.5V 250MA 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7225QDR | TPS7225QDR-ND | 776-TPS7225QDR | TPS7225QDR | TPS7225QDR | TPS7225QDR | TPS7225QDR |
| Product Name | TPS7225 Single Output LDO, 250mA, Fixed(2.5V), Low Quiescent Current, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 250mA 10V SOIC LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC,PDIP,TSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; SOIC8 | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |