Texas Instruments TPS719285-285 Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators TPS719285-285DRVT

Description
Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators 6-SON -40 to 125
Request a Quote Datasheet
Description
Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS719285-285 Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators - TPS719285-285DRVT - Texas Instruments
Dallas, TX, United States
TPS719285-285 Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators
TPS719285-285DRVT
TPS719285-285 Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators TPS719285-285DRVT
Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators 6-SON -40 to 125

Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators 6-SON -40 to 125

Buy Now Datasheet
 - TPS719285-285DRVT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2 Output, 2.85V1, 2.85V2, BICMOS, PDSO6

Fixed Positive LDO Regulator, 2 Output, 2.85V1, 2.85V2, BICMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
Dual 2.85V 200mA LDO Voltage Regulator IC
776-TPS719285-285DRVT
Dual 2.85V 200mA LDO Voltage Regulator IC 776-TPS719285-285DRVT
Dual 2.85V 200mA LDO Regulator, Low Noise, High PSRR Product overview: TPS719285-285DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2.85V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.85V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS719285-285DRV T can be used for catalog matching and distributor lookup.

Dual 2.85V 200mA LDO Regulator, Low Noise, High PSRR Product overview: TPS719285-285DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2.85V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.85V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS719285-285DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS719285-285DRVT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS719285-285DRVT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS719285-285DRVT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS719285-285DRVT - 055815-TPS719285-285DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS719285-285DRVT
055815-TPS719285-285DRVT
PMIC - PMIC - Voltage Regulators - Linear - TPS719285-285DRVT 055815-TPS719285-285DRVT
Manufacturer: Texas Instruments Win Source Part Number: 055815-TPS719285-285 DRVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.23V @ 200mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.4V @ 200mA Operating Supply Current: 160μA to 250μA PSRR: 63dB to 44dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055815-TPS719285-285DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 200mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 160μA to 250μA
PSRR: 63dB to 44dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS719285-285DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS719285-285DRVT
PMIC - Voltage Regulators - Linear TPS719285-285DRVT
IC REG LINEAR 2.85V 200MA 6WSON

IC REG LINEAR 2.85V 200MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS719285-285DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS719285-285DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS719285-285DRVT
IC REG LINEAR 2.85V 200MA 6WSON

IC REG LINEAR 2.85V 200MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS719285-285DRVT TPS719285-285DRVT 776-TPS719285-285DRVT TPS719285-285DRVT-ND 055815-TPS719285-285DRVT TPS719285-285DRVT TPS719285-285DRVT
Product Name TPS719285-285 Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators Dual 2.85V 200mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS719285-285DRVT PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SON Other; SOLCC6 Other; 6-WDFN Exposed Pad Other; 6-SON (2x2)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ26220PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Battery Chargers - BQ24167RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details