250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 6-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034627-TPS72718DSER
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Family Name: TPS72718
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 110μA to 130μA
PSRR: 85dB to 45dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): MIC5247-1.8YMLTR; MIC5247-1.8BML; MIC5247-1.85YMLH10; MIC5247-1.8BML TR;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
1.8V 250mA LDO Regulator, 5.5V In, 8uA IQ, 1% Acc, WFDFN Product overview: TPS72718DSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72718DSER can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 250MA 6WSON
IC REG LINEAR 1.8V 250MA 6WSON
LDO Voltage Regulators 200mA Ultralow IQ Fast Tran Res RF LDO
IC REG LINEAR 1.8V 250MA 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72718DSER | 034627-TPS72718DSER | 296-41864-2-ND | 776-TPS72718DSER | TPS72718DSER | TPS72718DSER | TPS72718DSER | TPS72718DSER |
| Product Name | TPS72718 250mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS72718DSER | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 250mA 5.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; DSBGA,WSON | Other; 6-WSON (1.5x1.5) | Other; 6-WFDFN | Other; WFDFN | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |