Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
2.5V 150mA LDO Regulator, 50uA IQ, 45dB PSRR, SC-70 Product overview: TPS71725DCKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, 50uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71725DCKRG4 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 150MA SC70-5
LDO Voltage Regulators L-N H-B PSRR 150mA
IC REG LINEAR 2.5V 150MA SC70-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71725DCKRG4 | TPS71725DCKRG4-ND | 776-TPS71725DCKRG4 | TPS71725DCKRG4 | TPS71725DCKRG4 | TPS71725DCKRG4 |
| Product Name | TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 150mA 50uA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed | |||
| Package Type | Other; SC70,SON,WSON | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 0.9000 to 5 volts | 2.5 volts | 2.5 volts | 2.5 volts |