Texas Instruments TPS71550 Single Output LDO, 50mA, Fixed(5.0V), High Input Voltage, Low Quiescent Current TPS71550DCKR

Description
Single Output LDO, 50mA, Fixed(5.0V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(5.0V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71550 Single Output LDO, 50mA, Fixed(5.0V), High Input Voltage, Low Quiescent Current - TPS71550DCKR - Texas Instruments
Dallas, TX, United States
TPS71550 Single Output LDO, 50mA, Fixed(5.0V), High Input Voltage, Low Quiescent Current
TPS71550DCKR
TPS71550 Single Output LDO, 50mA, Fixed(5.0V), High Input Voltage, Low Quiescent Current TPS71550DCKR
Single Output LDO, 50mA, Fixed(5.0V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85

Single Output LDO, 50mA, Fixed(5.0V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85

Buy Now Datasheet
Voltage Regulators - 6613807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6613807P
Voltage Regulators 6613807P
Reg LDO Lin Fix Pos 5V 0.05A 5-Pin SC-70

Reg LDO Lin Fix Pos 5V 0.05A 5-Pin SC-70

Supplier's Site
Voltage Regulators - 9223394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9223394
Voltage Regulators 9223394
Reg LDO Lin Fix Pos 5V 0.05A 5-Pin SC-70

Reg LDO Lin Fix Pos 5V 0.05A 5-Pin SC-70

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS71550DCKR - 034590-TPS71550DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71550DCKR
034590-TPS71550DCKR
PMIC - PMIC - Voltage Regulators - Linear - TPS71550DCKR 034590-TPS71550DCKR
Manufacturer: Texas Instruments Win Source Part Number: 034590-TPS71550DCKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.415V @ 50mA Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.75V @ 50mA Operating Supply Current: 4.2μA PSRR: 60dB (100kHz) Control Protection Features: Over Current Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 034590-TPS71550DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.415V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.75V @ 50mA
Operating Supply Current: 4.2μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Buy Now Datasheet
Singapore, Singapore
50mA 5V 24V LDO Voltage Regulator IC
776-TPS71550DCKR
50mA 5V 24V LDO Voltage Regulator IC 776-TPS71550DCKR
50mA 5V LDO Regulator, 24V In, 3.2uA IQ, SC-50 Product overview: TPS71550DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 5V, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 5V, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71550DCKR can be used for catalog matching and distributor lookup.

50mA 5V LDO Regulator, 24V In, 3.2uA IQ, SC-50 Product overview: TPS71550DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 5V, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 5V, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71550DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15046-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15046-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15046-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15046-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15046-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15046-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15046-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15046-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15046-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71550DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71550DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71550DCKR
IC REG LINEAR 5V 50MA SC70-5

IC REG LINEAR 5V 50MA SC70-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71550DCKR
LDO Voltage Regulators TPS71550DCKR
LDO Voltage Regulators 50-mA 5.0-V High Input Voltage

LDO Voltage Regulators 50-mA 5.0-V High Input Voltage

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS71550DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71550DCKR
PMIC - Voltage Regulators - Linear TPS71550DCKR
IC REG LINEAR 5V 50MA SC70-5

IC REG LINEAR 5V 50MA SC70-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71550DCKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71550DCKR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71550DCKR
IC REG LINEAR 5V 50MA SC70-5

IC REG LINEAR 5V 50MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71550DCKR 6613807P 034590-TPS71550DCKR 776-TPS71550DCKR 296-15046-6-ND TPS71550DCKR TPS71550DCKR TPS71550DCKR TPS71550DCKR
Product Name TPS71550 Single Output LDO, 50mA, Fixed(5.0V), High Input Voltage, Low Quiescent Current Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS71550DCKR 50mA 5V 24V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SC70 SC-70; Other; SC-70 SC-70; Other; SC-70-5 Other; SC Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Overcurrent Protection Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24081QDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24160YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24133RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details