Texas Instruments TPS71525 Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current TPS71525DCKRG4

Description
Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71525 Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current - TPS71525DCKRG4 - Texas Instruments
Dallas, TX, United States
TPS71525 Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current
TPS71525DCKRG4
TPS71525 Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current TPS71525DCKRG4
Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85

Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.5V 50mA 24V LDO Voltage Regulator IC
776-TPS71525DCKRG4
2.5V 50mA 24V LDO Voltage Regulator IC 776-TPS71525DCKRG4
2.5V LDO 50mA, 24V In, 3.2uA Iq, SOT-5 Product overview: TPS71525DCKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 50mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71525DCKRG4 can be used for catalog matching and distributor lookup.

2.5V LDO 50mA, 24V In, 3.2uA Iq, SOT-5 Product overview: TPS71525DCKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 50mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71525DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71525DCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71525DCKRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71525DCKRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71525DCKRG4 - 1112726-TPS71525DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71525DCKRG4
1112726-TPS71525DCKRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS71525DCKRG4 1112726-TPS71525DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1112726-TPS71525DCKR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.75V @ 50mA Operating Supply Current: 4.2μA PSRR: 60dB (100kHz) Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1112726-TPS71525DCKRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.75V @ 50mA
Operating Supply Current: 4.2μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71525DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71525DCKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71525DCKRG4
IC REG LINEAR 2.5V 50MA SC70-5

IC REG LINEAR 2.5V 50MA SC70-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71525DCKRG4
LDO Voltage Regulators TPS71525DCKRG4
LDO Voltage Regulators 50-mA 2.5-V High Input Voltage

LDO Voltage Regulators 50-mA 2.5-V High Input Voltage

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS71525DCKRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71525DCKRG4
PMIC - Voltage Regulators - Linear TPS71525DCKRG4
IC REG LINEAR 2.5V 50MA SC70-5

IC REG LINEAR 2.5V 50MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71525DCKRG4 776-TPS71525DCKRG4 TPS71525DCKRG4-ND 1112726-TPS71525DCKRG4 TPS71525DCKRG4 TPS71525DCKRG4 TPS71525DCKRG4
Product Name TPS71525 Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current 2.5V 50mA 24V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS71525DCKRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SC70 Other; SOT-5 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-70-5
Special Features Input Overcurrent Protection; Overcurrent Protection Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data