Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
3V 150mA LDO, 6.5V In, 50uA IQ, 45dB PSRR, SOT-5 Product overview: TPS71730DCKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71730DCKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273146-TPS71730DCKR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 45dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Maximum Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: TPS71730
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 6.5V
Maximum Dropout Voltage: 0.3V at 150mA
Current - Quiescent (Iq): 80μA
IC REG LINEAR 3V 150MA SC70-5
LDO Voltage Regulators Sgl Output LDO 150 mA Fixed(3.0V)
IC REG LINEAR 3V 150MA SC70-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71730DCKRG4 | TPS71730DCKRG4-ND | 776-TPS71730DCKRG4 | 1273146-TPS71730DCKRG4 | TPS71730DCKRG4 | TPS71730DCKRG4 | TPS71730DCKRG4 |
| Product Name | TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 150mA 6.5V LDO Voltage Regulator IC | Electronic Wholesale - TPS71730DCKRG4 | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC70,SON,WSON | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-5 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Input Overcurrent Protection; Reverse Voltage Protection; Enable | Enable | |||
| Output Voltage | 0.9000 to 5 volts | 3 volts | 3 volts | 3 volts | 3 volts |