Texas Instruments TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise TPS71712DCKR

Description
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise - TPS71712DCKR - Texas Instruments
Dallas, TX, United States
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise
TPS71712DCKR
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise TPS71712DCKR
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125

Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125

Buy Now Datasheet
 - TPS71712DCKR - Rochester Electronics
Newburyport, MA, United States
TPS717 150mA, High PSRR, Low Quiescent Current, Low Noise LDO

TPS717 150mA, High PSRR, Low Quiescent Current, Low Noise LDO

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22480-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22480-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22480-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22480-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22480-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22480-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22480-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22480-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22480-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71712DCKR - 055804-TPS71712DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71712DCKR
055804-TPS71712DCKR
PMIC - PMIC - Voltage Regulators - Linear - TPS71712DCKR 055804-TPS71712DCKR
Manufacturer: Texas Instruments Win Source Part Number: 055804-TPS71712DCKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 100μA PSRR: 70dB to 45dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055804-TPS71712DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 100μA
PSRR: 70dB to 45dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.2V 150mA 6.5V LDO Voltage Regulator IC
776-TPS71712DCKR
Low-Power 1.2V 150mA 6.5V LDO Voltage Regulator IC 776-TPS71712DCKR
1.2V 150mA LDO, Low IQ, High PSRR, 2.5-6.5V In, 50uA IQ Product overview: TPS71712DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.2V, 150mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.2V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71712DCKR can be used for catalog matching and distributor lookup.

1.2V 150mA LDO, Low IQ, High PSRR, 2.5-6.5V In, 50uA IQ Product overview: TPS71712DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.2V, 150mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.2V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71712DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS71712DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71712DCKR
PMIC - Voltage Regulators - Linear TPS71712DCKR
IC REG LINEAR 1.2V 150MA SC70-5

IC REG LINEAR 1.2V 150MA SC70-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71712DCKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71712DCKR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71712DCKR
IC REG LINEAR 1.2V 150MA SC70-5

IC REG LINEAR 1.2V 150MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71712DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71712DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71712DCKR
IC REG LINEAR 1.2V 150MA SC70-5

IC REG LINEAR 1.2V 150MA SC70-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71712DCKR
LDO Voltage Regulators TPS71712DCKR
LDO Voltage Regulators 150mA Fixed (1.2V) Lo Noise Hi PSRR

LDO Voltage Regulators 150mA Fixed (1.2V) Lo Noise Hi PSRR

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71712DCKR TPS71712DCKR 296-22480-2-ND 055804-TPS71712DCKR 776-TPS71712DCKR TPS71712DCKR TPS71712DCKR TPS71712DCKR TPS71712DCKR
Product Name TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS71712DCKR Low-Power 1.2V 150mA 6.5V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SC70,SON,WSON SC-70; Other; SOT-SC70-5 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-70-5 Other; SC SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 0.9000 to 5 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ25616JRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Management - BQ25703ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details