250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 6-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273214-TPS72710DSER
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 85dB ~ 45dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WFDFN
Maximum Supply Current: 130μA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TPS72710
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.2V at 200mA
Current - Quiescent (Iq): 110μA
1V 250mA LDO Voltage Regulator, 5.5V In, 8uA IQ, WFDFN Product overview: TPS72710DSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72710DSER can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
IC REG LINEAR 1V 250MA 6WSON
IC REG LINEAR 1V 250MA 6WSON
LDO Voltage Regulators 250MA,ULTRA-LOW IQ RF LDO LINEAR REG
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72710DSER | 1273214-TPS72710DSER | 776-TPS72710DSER | 296-29533-2-ND | TPS72710DSER | TPS72710DSER | TPS72710DSER |
| Product Name | TPS72710 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS72710DSER | 1V 250mA 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; WSON | Other; 6-WFDFN | Other; WFDFN | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |